RECOM Power, Inc. DC to DC Converter R0.5D-2405/H

Description
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
Request a Quote Datasheet
Description
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R0.5D-2405/H - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R0.5D-2405/H
DC to DC Converter R0.5D-2405/H
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C

1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R0.5D-2405/H
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

800MA Boost DC-DC Converter IC - 739-AAT1219IWP-1-1.2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.25 volts
View Details
2 suppliers
DC-DC Converters - 1224520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 991733-PT3406A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 36 to 75 volts
Output Power 35 watts
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details