RECOM Power, Inc. DC DC Converters R-78HE5.0-0.3

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 300mA 6.5V - 72V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 300mA 6.5V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3461-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3461-ND
DC DC Converters 945-3461-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 300mA 6.5V - 72V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 300mA 6.5V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Recom Power - 32AH8992 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Recom Power
32AH8992
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Recom Power 32AH8992
DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:300mA; Product Range:R-78HE-0.3 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:300mA; Product Range:R-78HE-0.3 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3461-ND 32AH8992
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details