Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 17V - 72V Input
DC-DC Converter, 12V, 0.5A, 17V - 72V Input Range
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; Product Range:R-78HBxx Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:17V RoHS Compliant: Yes
DC DC CONVERTER 12V 6W
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1057-ND | 70052147 | 62X9500 | R-78HB12-0.5 |
| Product Name | DC DC Converters | DC-DC Converter, 12V, 0.5A, 17V - 72V Input Range | Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Linear Power Supply | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.5000 amps | 0.5000 amps |