RECOM Power, Inc. DC DC Converters R-78C3.3-1.0

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 42V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1394-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1394-5-ND
DC DC Converters 945-1394-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 42V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 42V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78C3.3-1.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78C3.3-1.0
Power Supplies - Board Mount - DC DC Converters R-78C3.3-1.0
DC DC CONVERTER 3.3V 3.3W

DC DC CONVERTER 3.3V 3.3W

Supplier's Site
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power - 62X9495 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power
62X9495
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power 62X9495
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:R-78Cxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:R-78Cxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1394-5-ND R-78C3.3-1.0 62X9495
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details