RECOM Power, Inc. DC DC Converters R-78B9.0-2.0

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 2A 11V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 2A 11V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3277-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3277-ND
DC DC Converters 945-3277-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 2A 11V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 2A 11V - 32V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78B9.0-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B9.0-2.0
Power Supplies - Board Mount - DC DC Converters R-78B9.0-2.0
DC DC CONVERTER 9V

DC DC CONVERTER 9V

Supplier's Site
Dc-Dc Converter, 9V, 2A; Power Supply Approvals Recom Power - 11AC9498 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 2A; Power Supply Approvals Recom Power
11AC9498
Dc-Dc Converter, 9V, 2A; Power Supply Approvals Recom Power 11AC9498
DC-DC CONVERTER, 9V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Current Max:2A; Product Range:R-78Bxx-2.0 series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:11V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Current Max:2A; Product Range:R-78Bxx-2.0 series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:11V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3277-ND R-78B9.0-2.0 11AC9498
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 9V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details