RECOM Power, Inc. DC DC Converters R-78B5.0-1.0

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1052-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1052-ND
DC DC Converters 945-1052-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power - 62X9482 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power
62X9482
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power 62X9482
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:R-78Bxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:R-78Bxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCHING REGULATOR, 1.0 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY - 70051994 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING REGULATOR, 1.0 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY
70051994
SWITCHING REGULATOR, 1.0 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY 70051994
Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features: Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks Very Low Profile Wide Input Range Low Ripple and Noise EMC Certified

Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features:

  • Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks
  • Very Low Profile
  • Wide Input Range
  • Low Ripple and Noise
  • EMC Certified
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - R-78B5.0-1.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B5.0-1.0
Power Supplies - Board Mount - DC DC Converters R-78B5.0-1.0
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1052-ND 62X9482 70051994 R-78B5.0-1.0
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power SWITCHING REGULATOR, 1.0 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details