RECOM Power, Inc. DC DC Converters R-78B3.3-1.5

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1.5A 4.75V - 18V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1.5A 4.75V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1051-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1051-ND
DC DC Converters 945-1051-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1.5A 4.75V - 18V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1.5A 4.75V - 18V Input

Buy Now Datasheet
SWITCHING REGULATOR, 1.5 AMP, SIP 3, 3.3V SINGLE OUTPUT, HIGH EFFICIENCY - 70051996 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING REGULATOR, 1.5 AMP, SIP 3, 3.3V SINGLE OUTPUT, HIGH EFFICIENCY
70051996
SWITCHING REGULATOR, 1.5 AMP, SIP 3, 3.3V SINGLE OUTPUT, HIGH EFFICIENCY 70051996
Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features: Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks Very Low Profile Wide Input Range Low Ripple and Noise EMC Certified

Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features:

  • Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks
  • Very Low Profile
  • Wide Input Range
  • Low Ripple and Noise
  • EMC Certified
Supplier's Site
Dc-Dc Converter, 3.3V, 1.5A; Power Supply Approvals Recom Power - 62X9480 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.5A; Power Supply Approvals Recom Power
62X9480
Dc-Dc Converter, 3.3V, 1.5A; Power Supply Approvals Recom Power 62X9480
DC-DC CONVERTER, 3.3V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.95W; Output Current Max:1.5A; Product Range:R-78Bxx-1.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.95W; Output Current Max:1.5A; Product Range:R-78Bxx-1.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78B3.3-1.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B3.3-1.5
Power Supplies - Board Mount - DC DC Converters R-78B3.3-1.5
DC DC CONVERTER 3.3V 4.95W

DC DC CONVERTER 3.3V 4.95W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1051-ND 70051996 62X9480 R-78B3.3-1.5
Product Name DC DC Converters SWITCHING REGULATOR, 1.5 AMP, SIP 3, 3.3V SINGLE OUTPUT, HIGH EFFICIENCY Dc-Dc Converter, 3.3V, 1.5A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details