RECOM Power, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) R-78B3.3-1.0L

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 10-TFDFN Exposed Pad, 10-MLF Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Applications: SATA Features: N-Channel 150 V 21A (Tc) 68W (Tc) Through Hole PG-TO220-3-1 Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 10-TFDFN Exposed Pad, 10-MLF Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Applications: SATA Features: N-Channel 150 V 21A (Tc) 68W (Tc) Through Hole PG-TO220-3-1 Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 10-TFDFN Exposed Pad, 10-MLF Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Applications: SATA Features: N-Channel 150 V 21A (Tc) 68W (Tc) Through Hole PG-TO220-3-1 Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 10-TFDFN Exposed Pad, 10-MLF
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 56
Applications: SATA
Features: N-Channel 150 V 21A (Tc) 68W (Tc) Through Hole PG-TO220-3-1
Operating Temperature: -40°C ~ 85°C
Efficiency: 90(%)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD6654BBC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1916829P - RS Components, Ltd.
Specs
Package Type SO
Resolution 14 bits
ADC Type Sigma
View Details