RECOM Power, Inc. DC DC Converters R-78B2.5-2.0

Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 2A 4.75V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 2A 4.75V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R-78B2.5-2.0-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R-78B2.5-2.0-ND
DC DC Converters R-78B2.5-2.0-ND
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 2A 4.75V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 2.5V 2A 4.75V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5V, 2A; Power Supply Approvals Recom Power - 11AC9495 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 2A; Power Supply Approvals Recom Power
11AC9495
Dc-Dc Converter, 2.5V, 2A; Power Supply Approvals Recom Power 11AC9495
DC-DC CONVERTER, 2.5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:2A; Product Range:R-78Bxx-2.0 series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:2A; Product Range:R-78Bxx-2.0 series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78B2.5-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B2.5-2.0
Power Supplies - Board Mount - DC DC Converters R-78B2.5-2.0
DC DC CONVERTER 2.5V

DC DC CONVERTER 2.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number R-78B2.5-2.0-ND 11AC9495 R-78B2.5-2.0
Product Name DC DC Converters Dc-Dc Converter, 2.5V, 2A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details