RECOM Power, Inc. DC DC Converters R-78B1.5-1.0

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 1A 4.75V - 26V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 1A 4.75V - 26V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R-78B1.5-1.0-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R-78B1.5-1.0-ND
DC DC Converters R-78B1.5-1.0-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 1A 4.75V - 26V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.5V 1A 4.75V - 26V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Recom Power - 62X9462 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Recom Power
62X9462
Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Recom Power 62X9462
DC-DC CONVERTER, 1.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:1A; Product Range:R-78Bxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

DC-DC CONVERTER, 1.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:1A; Product Range:R-78Bxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78B1.5-1.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B1.5-1.0
Power Supplies - Board Mount - DC DC Converters R-78B1.5-1.0
DC DC CONVERTER 1.5V 1.5W

DC DC CONVERTER 1.5V 1.5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number R-78B1.5-1.0-ND 62X9462 R-78B1.5-1.0
Product Name DC DC Converters Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details