RECOM Power, Inc. DC DC Converters R-785.0-0.5

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1037-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1037-ND
DC DC Converters 945-1037-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R-785.0-0.5
1241773-R-785.0-0.5
Power Supplies Board Mount DCDC Converters - R-785.0-0.5 1241773-R-785.0-0.5
Manufacturer: Recom Power Win Source Part Number: 1241773-R-785.0-0.5 Series: INNOLINE R-78-0.5 Packaging: Tube Type: Linear Regulator Replacement Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Power (Watts): 3W Size: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 94% Family Name: R-785.0-0.5 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.recom-internatio nal.com Input Voltage MIN: 6.5V Voltage Input MAX: 32V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TSR 0.5-2450; 78SR-5/2-C; 78SR105VC; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 1241773-R-785.0-0.5
Series: INNOLINE R-78-0.5
Packaging: Tube
Type: Linear Regulator Replacement
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 94%
Family Name: R-785.0-0.5
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.recom-international.com
Input Voltage MIN: 6.5V
Voltage Input MAX: 32V
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): TSR 0.5-2450; 78SR-5/2-C; 78SR105VC;
Introduction Date: April 18, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-785.0-0.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-785.0-0.5
Power Supplies - Board Mount - DC DC Converters R-785.0-0.5
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Recom Power - 62X9541 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Recom Power
62X9541
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Recom Power 62X9541
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:R-78xx-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:R-78xx-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCHING REGULATOR, 0.5 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY - 70051991 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING REGULATOR, 0.5 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY
70051991
SWITCHING REGULATOR, 0.5 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY 70051991
Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features: Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks Very Low Profile Wide Input Range Low Ripple and Noise EMC Certified

Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features:

  • Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks
  • Very Low Profile
  • Wide Input Range
  • Low Ripple and Noise
  • EMC Certified
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1037-ND 1241773-R-785.0-0.5 R-785.0-0.5 62X9541 70051991
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - R-785.0-0.5 Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Recom Power SWITCHING REGULATOR, 0.5 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details