RECOM Power, Inc. DC DC Converters R-735.0P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3.75A 6.5V - 28V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3.75A 6.5V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1605-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1605-5-ND
DC DC Converters 945-1605-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3.75A 6.5V - 28V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 3.75A 6.5V - 28V Input

Buy Now Datasheet
Dc/dc Converter, 16.5W, 3-5.5V, 3A, Sip; Power Supply Approvals Recom Power - 62X9423 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 16.5W, 3-5.5V, 3A, Sip; Power Supply Approvals Recom Power
62X9423
Dc/dc Converter, 16.5W, 3-5.5V, 3A, Sip; Power Supply Approvals Recom Power 62X9423
DC/DC CONVERTER, 16.5W, 3-5.5V, 3A, SIP; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:3V; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 16.5W, 3-5.5V, 3A, SIP; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:3V; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-735.0P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-735.0P
Power Supplies - Board Mount - DC DC Converters R-735.0P
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1605-5-ND 62X9423 R-735.0P
Product Name DC DC Converters Dc/dc Converter, 16.5W, 3-5.5V, 3A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3.75 amps 3 amps
DC Input Voltage 6.5 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details