RECOM Power, Inc. DC DC Converters R-629.0P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 11V - 32V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 11V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1604-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1604-5-ND
DC DC Converters 945-1604-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 11V - 32V Input

Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 11V - 32V Input

Buy Now Datasheet
SWITCHING REGULATOR, 2.0 AMP, 9V SINGLEOUTPUT, SIP 12, HIGH EFFICIENCY - 70052002 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING REGULATOR, 2.0 AMP, 9V SINGLEOUTPUT, SIP 12, HIGH EFFICIENCY
70052002
SWITCHING REGULATOR, 2.0 AMP, 9V SINGLEOUTPUT, SIP 12, HIGH EFFICIENCY 70052002
SWITCHING REGULATOR, 2.0 AMP, 9V SINGLEOUTPUT, SIP 12, HIGH EFFICIENCY

SWITCHING REGULATOR, 2.0 AMP, 9V SINGLEOUTPUT, SIP 12, HIGH EFFICIENCY

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - R-629.0P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-629.0P
Power Supplies - Board Mount - DC DC Converters R-629.0P
DC DC CONVERTER 9V 18W

DC DC CONVERTER 9V 18W

Supplier's Site
Dc-Dc Converter, 3.3-15V, 2A, Sip; Output Power Max Recom Power - 62X9403 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3-15V, 2A, Sip; Output Power Max Recom Power
62X9403
Dc-Dc Converter, 3.3-15V, 2A, Sip; Output Power Max Recom Power 62X9403
DC-DC CONVERTER, 3.3-15V, 2A, SIP; Output Power Max:30W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:11V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3-15V, 2A, SIP; Output Power Max:30W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:11V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1604-5-ND 70052002 R-629.0P 62X9403
Product Name DC DC Converters SWITCHING REGULATOR, 2.0 AMP, 9V SINGLEOUTPUT, SIP 12, HIGH EFFICIENCY Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3-15V, 2A, Sip; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 11.0 to 32.0 volts 11.0 to 32.0 volts 11.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W240V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details