RECOM Power, Inc. DC DC Converters R-533.3DA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 18V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1712-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1712-5-ND
DC DC Converters 945-1712-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 1.6-5.5V, 3A, Sip; Output Power Max Recom Power - 62X9356 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.6-5.5V, 3A, Sip; Output Power Max Recom Power
62X9356
Dc-Dc Converter, 1.6-5.5V, 3A, Sip; Output Power Max Recom Power 62X9356
DC-DC CONVERTER, 1.6-5.5V, 3A, SIP; Output Power Max:16.5W; Output Voltage Min:1.6V; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:4.5V RoHS Compliant: Yes

DC-DC CONVERTER, 1.6-5.5V, 3A, SIP; Output Power Max:16.5W; Output Voltage Min:1.6V; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-533.3DA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-533.3DA
Power Supplies - Board Mount - DC DC Converters R-533.3DA
DC DC CONVERTER 3.3V 9.9W

DC DC CONVERTER 3.3V 9.9W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1712-5-ND 62X9356 R-533.3DA
Product Name DC DC Converters Dc-Dc Converter, 1.6-5.5V, 3A, Sip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 4.5 to 18.0 volts 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-1702 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers