CMC 5.2A 2LN TH Product overview: CMC-05 from RECOM Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMC-05 can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Through Hole 5.2A DCR 25mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-CMC-05 | 945-2312-5-ND |
| Product Name | 5.2A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Power Line | |
| Inductance Range | 450 microH | |
| Packing Method | Tube | Tube |