REAN XLR Connectors RT3FC-B-W

Description
Re-An Products RT3FC-B-W XLR Connector
Request a Quote Datasheet
Description
Re-An Products RT3FC-B-W XLR Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors - 6949383 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
6949383
XLR Connectors 6949383
Re-An Products RT3FC-B-W XLR Connector

Re-An Products RT3FC-B-W XLR Connector

Supplier's Site
Connector, Xlr, Jack, 3 Position; No. Of Contacts Rean - 15R4828 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Rean
15R4828
Connector, Xlr, Jack, 3 Position; No. Of Contacts Rean 15R4828
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:TINY xlr Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:TINY xlr Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site
Xlr Audio Connector, Jack, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Rean - 78R9014 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Jack, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Rean
78R9014
Xlr Audio Connector, Jack, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Rean 78R9014
XLR Audio Connector, Jack, 3, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Jack, 3, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6949383 15R4828 78R9014
Product Name XLR Connectors Connector, Xlr, Jack, 3 Position; No. Of Contacts Rean Xlr Audio Connector, Jack, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Rean
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.1311 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
3 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details