Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"
AUDIO PLUG 3.5MM 3P INSULATED 5MM GUARD
| SCHURTER Inc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4832.1311 | 486-6561-ND | 23M1897 |
| Product Name | Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm | Audio Connectors | Audio Plug 3.5Mm 3P Insulated 5Mm Guard Schurter |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Geometry | Straight | ||
| Termination | solder terminal nickel-plated |