REAN Connectors Unreviewed NYS373-2

Description
PLUG, RCA - AU CONTACT RED
Request a Quote Datasheet
Description
PLUG, RCA - AU CONTACT RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - NYS373-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
NYS373-2
Connectors Unreviewed NYS373-2
PLUG, RCA - AU CONTACT RED

PLUG, RCA - AU CONTACT RED

Buy Now
Connector, Rca/phono, Plug; No. Of Contacts Rean - 83H0062 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Rean
83H0062
Connector, Rca/phono, Plug; No. Of Contacts Rean 83H0062
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NYS373-2 83H0062
Product Name Connectors Unreviewed Connector, Rca/phono, Plug; No. Of Contacts Rean
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details