REAN Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean NAHDMI-W

Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean - 15R4511 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean
15R4511
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean 15R4511
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15R4511
Product Name Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details