Real Tech, Inc. Real Colour Probe – MCA-X Series

Description
Real Tech’s robust Colour probe sensor offers an affordable and reliable solution for real-time monitoring of colour changes in water. Ideal for open channel or non-pressurized applications, the submersible Colour probe is installed directly in-situ with Real Tech’s pole mounting kit. Benefiting from long-life UV LEDs, the probe provides stable measurement with low maintenance requirements. Optional automatic compressed air cleaning improves performance while reducing maintenance further. The Colour probe must be connected to a Real Tech controller for operation. See Controller and Accessories tab for selections. Accurate, reliable and affordable Real-time colour monitoring Long-life LED light source Robust submersible probe for in-situ measurement Simple to install and easy to operate
Datasheet
Description
Real Tech’s robust Colour probe sensor offers an affordable and reliable solution for real-time monitoring of colour changes in water. Ideal for open channel or non-pressurized applications, the submersible Colour probe is installed directly in-situ with Real Tech’s pole mounting kit. Benefiting from long-life UV LEDs, the probe provides stable measurement with low maintenance requirements. Optional automatic compressed air cleaning improves performance while reducing maintenance further. The Colour probe must be connected to a Real Tech controller for operation. See Controller and Accessories tab for selections. Accurate, reliable and affordable Real-time colour monitoring Long-life LED light source Robust submersible probe for in-situ measurement Simple to install and easy to operate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Colour Probe – MCA-X Series -  - Real Tech, Inc.
Whitby, Ontario, Canada
Real Colour Probe – MCA-X Series
Real Colour Probe – MCA-X Series
Real Tech’s robust Colour probe sensor offers an affordable and reliable solution for real-time monitoring of colour changes in water. Ideal for open channel or non-pressurized applications, the submersible Colour probe is installed directly in-situ with Real Tech’s pole mounting kit. Benefiting from long-life UV LEDs, the probe provides stable measurement with low maintenance requirements. Optional automatic compressed air cleaning improves performance while reducing maintenance further. The Colour probe must be connected to a Real Tech controller for operation. See Controller and Accessories tab for selections. Accurate, reliable and affordable Real-time colour monitoring Long-life LED light source Robust submersible probe for in-situ measurement Simple to install and easy to operate

Real Tech’s robust Colour probe sensor offers an affordable and reliable solution for real-time monitoring of colour changes in water. Ideal for open channel or non-pressurized applications, the submersible Colour probe is installed directly in-situ with Real Tech’s pole mounting kit.

Benefiting from long-life UV LEDs, the probe provides stable measurement with low maintenance requirements. Optional automatic compressed air cleaning improves performance while reducing maintenance further. The Colour probe must be connected to a Real Tech controller for operation. See Controller and Accessories tab for selections.


  • Accurate, reliable and affordable
  • Real-time colour monitoring
  • Long-life LED light source
  • Robust submersible probe for in-situ measurement
  • Simple to install and easy to operate
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Name Real Colour Probe – MCA-X Series
Response Time 10 seconds
Unlock Full Specs
to access all available technical data

Similar Products

UviTec Color Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 30 seconds
Instrument Type Fixtured or Permanent
Features Self-Test Diagnostics
View Details
Colorimeter - PCE-CSM 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details
Imaging Colorimeter - LumiCam 2400 Advanced - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Instrument Type Handheld; Portable
Operating Temp 50 to 104 F (10 to 40 C)
View Details
Oil in Water Analyser - HydroSense 4410-LMP - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 6.46 mg/L
View Details