Real Tech, Inc. REAL OZONE SENSOR O3L SERIES

Description
Real Tech’s bypass Ozone sensor provides affordable real-time measurement of ozone (O3) in water or wastewater. The Ozone sensor provides superior measurement performance across multiple wavelengths of light using UVLEDs. Designed to meet the needs of many monitoring applications, the O3L series offers multiple sensor path length selections to meet the desired measurement range. LIQUID AI COMPATIBLE Our Liquid Ai data services complement our real-time water quality monitoring systems. Calibration Health Monitoring ensures accuracy and reliability is maintained so our clients can have the utmost confidence in their results, while our Remote Monitoring platform enables access to data anywhere, anytime. FEATURES & BENEFITS Affordable real-time ozone (O3) monitoring Multiple wavelength sensor uses UV LED technology for superior measurement performance Wastewater to high purity measurement ranges Operator friendly, low maintenance UV LED design Reagent free optical measurements Simple to install and operate
Datasheet
Description
Real Tech’s bypass Ozone sensor provides affordable real-time measurement of ozone (O3) in water or wastewater. The Ozone sensor provides superior measurement performance across multiple wavelengths of light using UVLEDs. Designed to meet the needs of many monitoring applications, the O3L series offers multiple sensor path length selections to meet the desired measurement range. LIQUID AI COMPATIBLE Our Liquid Ai data services complement our real-time water quality monitoring systems. Calibration Health Monitoring ensures accuracy and reliability is maintained so our clients can have the utmost confidence in their results, while our Remote Monitoring platform enables access to data anywhere, anytime. FEATURES & BENEFITS Affordable real-time ozone (O3) monitoring Multiple wavelength sensor uses UV LED technology for superior measurement performance Wastewater to high purity measurement ranges Operator friendly, low maintenance UV LED design Reagent free optical measurements Simple to install and operate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REAL OZONE SENSOR - O3L SERIES - Real Tech, Inc.
Whitby, Ontario, Canada
REAL OZONE SENSOR
O3L SERIES
REAL OZONE SENSOR O3L SERIES
Real Tech’s bypass Ozone sensor provides affordable real-time measurement of ozone (O3) in water or wastewater. The Ozone sensor provides superior measurement performance across multiple wavelengths of light using UVLEDs. Designed to meet the needs of many monitoring applications, the O3L series offers multiple sensor path length selections to meet the desired measurement range. LIQUID AI COMPATIBLE Our Liquid Ai data services complement our real-time water quality monitoring systems. Calibration Health Monitoring ensures accuracy and reliability is maintained so our clients can have the utmost confidence in their results, while our Remote Monitoring platform enables access to data anywhere, anytime. FEATURES & BENEFITS Affordable real-time ozone (O3) monitoring Multiple wavelength sensor uses UV LED technology for superior measurement performance Wastewater to high purity measurement ranges Operator friendly, low maintenance UV LED design Reagent free optical measurements Simple to install and operate

Real Tech’s bypass Ozone sensor provides affordable real-time measurement of ozone (O3) in water or wastewater. The Ozone sensor provides superior measurement performance across multiple wavelengths of light using UVLEDs. Designed to meet the needs of many monitoring applications, the O3L series offers multiple sensor path length selections to meet the desired measurement range.

LIQUID AI COMPATIBLE

Our Liquid Ai data services complement our real-time water quality monitoring systems. Calibration Health Monitoring ensures accuracy and reliability is maintained so our clients can have the utmost confidence in their results, while our Remote Monitoring platform enables access to data anywhere, anytime.

FEATURES & BENEFITS

  • Affordable real-time ozone (O3) monitoring
  • Multiple wavelength sensor uses UV LED technology for superior measurement performance
  • Wastewater to high purity measurement ranges
  • Operator friendly, low maintenance UV LED design
  • Reagent free optical measurements
  • Simple to install and operate
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number O3L SERIES
Product Name REAL OZONE SENSOR
Measured Parameter Ozone
Unlock Full Specs
to access all available technical data

Similar Products

Oil-in-Water Monitor - FluoroCheck II - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.6464 mg/L
View Details
UviTec Color Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Output Options Switch or alarm signal
View Details
French Fry Index Colorimeter - CR-410FF - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CSM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Response Time 2.6 seconds
Maximum wavelength of Light source 700 nm (7000 Å)
Local Interface Digital Front Panel
View Details