Real Tech, Inc. REAL COLOUR SENSOR CL SERIES

Description
Real Tech’s bypass Colour sensor provides affordable real-time measurement of colour changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, the CL series offers multiple sensor path length selections to meet the desired measurement range. FEATURES & BENEFITS Affordable real-time colour monitoring Multiple wavelength sensor uses LED technology for superior measurement performance Wastewater to high purity measurement ranges Operator friendly, low maintenance LED design Reagent free optical measurements In accordance with ISO 6271-2016:05 Simple to install and operate
Datasheet
Description
Real Tech’s bypass Colour sensor provides affordable real-time measurement of colour changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, the CL series offers multiple sensor path length selections to meet the desired measurement range. FEATURES & BENEFITS Affordable real-time colour monitoring Multiple wavelength sensor uses LED technology for superior measurement performance Wastewater to high purity measurement ranges Operator friendly, low maintenance LED design Reagent free optical measurements In accordance with ISO 6271-2016:05 Simple to install and operate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REAL COLOUR SENSOR - CL SERIES - Real Tech, Inc.
Whitby, Ontario, Canada
REAL COLOUR SENSOR
CL SERIES
REAL COLOUR SENSOR CL SERIES
Real Tech’s bypass Colour sensor provides affordable real-time measurement of colour changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, the CL series offers multiple sensor path length selections to meet the desired measurement range. FEATURES & BENEFITS Affordable real-time colour monitoring Multiple wavelength sensor uses LED technology for superior measurement performance Wastewater to high purity measurement ranges Operator friendly, low maintenance LED design Reagent free optical measurements In accordance with ISO 6271-2016:05 Simple to install and operate

Real Tech’s bypass Colour sensor provides affordable real-time measurement of colour changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, the CL series offers multiple sensor path length selections to meet the desired measurement range.

FEATURES & BENEFITS

  • Affordable real-time colour monitoring
  • Multiple wavelength sensor uses LED technology for superior measurement performance
  • Wastewater to high purity measurement ranges
  • Operator friendly, low maintenance LED design
  • Reagent free optical measurements
  • In accordance with ISO 6271-2016:05
  • Simple to install and operate
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number CL SERIES
Product Name REAL COLOUR SENSOR
Response Time 30 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Oil / Water Tank Profiler - 4100-PRO - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 323 mg/L
View Details
UviTec Nitrite Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.7000 mg/L
Range, high 10000 mg/L
View Details
Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CSM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Response Time 2.6 seconds
Maximum wavelength of Light source 700 nm (7000 Å)
Local Interface Digital Front Panel
View Details