Real Seal Company 80 A Shore Polyester Polyurethane R-80

Description
Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and performance in punishing environments. It is an excellent engineering material, and can be formulated to meet a wide range of application specifications. Isocyanate cured with physical properties second to none, these rings are formulated for resistance to high pressure and punishing or highly abrasive environments. Typically called out as "cast" urethane O-rings, these parts perform well in quick disconnects, high pressure hydraulic and water applications, and nail or riveting equipment. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and performance in punishing environments. It is an excellent engineering material, and can be formulated to meet a wide range of application specifications. Isocyanate cured with physical properties second to none, these rings are formulated for resistance to high pressure and punishing or highly abrasive environments. Typically called out as "cast" urethane O-rings, these parts perform well in quick disconnects, high pressure hydraulic and water applications, and nail or riveting equipment. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 A Shore Polyester Polyurethane - R-80 - Real Seal Company
Escondido, CA, USA
80 A Shore Polyester Polyurethane
R-80
80 A Shore Polyester Polyurethane R-80
Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and performance in punishing environments. It is an excellent engineering material, and can be formulated to meet a wide range of application specifications. Isocyanate cured with physical properties second to none, these rings are formulated for resistance to high pressure and punishing or highly abrasive environments. Typically called out as "cast" urethane O-rings, these parts perform well in quick disconnects, high pressure hydraulic and water applications, and nail or riveting equipment. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Polyurethane O-rings and Sealing Systems

Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and performance in punishing environments. It is an excellent engineering material, and can be formulated to meet a wide range of application specifications.

Isocyanate cured with physical properties second to none, these rings are formulated for resistance to high pressure and punishing or highly abrasive environments. Typically called out as "cast" urethane O-rings, these parts perform well in quick disconnects, high pressure hydraulic and water applications, and nail or riveting equipment.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category O-rings
Product Number R-80
Product Name 80 A Shore Polyester Polyurethane
Inside Diameter (ID) 0.0290 to 20.95 inch (0.7366 to 532 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Kalrez® -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.36 inch (34.65 mm)
Outside Diameter (OD) 1.5 inch (38.1 mm)
View Details
Perbunan Sealing O-Rings - 8112675 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.68 inch (68 mm)
Material Trade Name Perbunan
View Details
EMI O-Rings - 2561418-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.49 inch (37.8 mm)
View Details
Vinyl O-Rings to protect Tube Ends - VOR-1500 - Caplugs
Specs
Outside Diameter (OD) 1.5 inch (38.1 mm)
Synthetic Rubbers Vinyl
View Details