Real Seal Company 50 A Durometer Black Nitrile 4150

Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 A Durometer Black Nitrile - 4150 - Real Seal Company
Escondido, CA, USA
50 A Durometer Black Nitrile
4150
50 A Durometer Black Nitrile 4150
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

O-Rings & Sealing Systems

With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - NSF - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category O-rings
Product Number 4150
Product Name 50 A Durometer Black Nitrile
Inside Diameter (ID) 0.0290 to 20.95 inch (0.7366 to 532 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RJT O-Ring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.05 to 3.7 inch (26.7 to 93.9 mm)
Cross-section 0.2598 inch (6.6 mm)
View Details
Cable Gland O-Rings - 2712590 - RS Components, Ltd.
Specs
Synthetic Rubbers Polychloroprene (CR - Neoprene); Neoprene
View Details
O-Ring, 1.6mm Diameter, 14.1mm Inside Diameter. Material - Neoprene, Approximately 70 Durometer. - A 6R11ML014116 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter (ID) 0.5551 inch (14.1 mm)
Outside Diameter (OD) 0.0630 inch (1.6 mm)
Synthetic Rubbers Polychloroprene (CR - Neoprene)
View Details
PTFE O-Rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details