Real Seal Company 75 A Durometer Black Peroxide Cured EPDM 2875

Description
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 A Durometer Black Peroxide Cured EPDM - 2875 - Real Seal Company
Escondido, CA, USA
75 A Durometer Black Peroxide Cured EPDM
2875
75 A Durometer Black Peroxide Cured EPDM 2875
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Engineered Thermoset Rubber Components

Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category Dynamic Seals
Product Number 2875
Product Name 75 A Durometer Black Peroxide Cured EPDM
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene
Unlock Full Specs
to access all available technical data

Similar Products

PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
ptfe backup rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal; Hydraulic / Pneumatic Seal; Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Packing Set -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Hydraulic / Pneumatic Seal
Seal Orientation Symmetric Seal
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene (optional feature) Nitrile (NBR) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature) Polyetheretherketon (PEEK) (optional feature) Polytetrafluoroethylene (PTFE) (optional feature)
View Details
Seals - 2263827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.2756 inch (7 mm)
View Details