Real Seal Company 70 A Durometer NBR 1594

Description
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 A Durometer NBR - 1594 - Real Seal Company
Escondido, CA, USA
70 A Durometer NBR
1594
70 A Durometer NBR 1594
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Engineered Thermoset Rubber Components

Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category O-rings
Product Number 1594
Product Name 70 A Durometer NBR
Inside Diameter (ID) 0.0290 to 20.95 inch (0.7366 to 532 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Perbunan Sealing O-Rings - 8112675 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.68 inch (68 mm)
Material Trade Name Perbunan
View Details
EMI O-Rings - 2430213-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.9882 inch (25.1 mm)
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring #326 - 1.600
Specs
Inside Diameter (ID) 1.6 inch (40.64 mm)
Cross-section 0.2100 inch (5.33 mm)
O-ring Hardness (Durometer) 75 durometer
View Details