RDP Electrosense Model MPB Compression Load Cell SLC-MPB-T1000

Description
Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell. Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell. Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model MPB Compression Load Cell - SLC-MPB-T1000 - RDP Electrosense
Pottstown, PA, United States
Model MPB Compression Load Cell
SLC-MPB-T1000
Model MPB Compression Load Cell SLC-MPB-T1000
Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell. Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell.
Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC-MPB-T1000
Product Name Model MPB Compression Load Cell
Force Rating 2.00E6 lbs (907029 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 47 Tension/Compression Universal Load Cell - SLC47/012500 - RDP Electrosense
Specs
Force Rating 12500 lbs (5669 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 34 Tension/Compression Universal Load Cell - SLC34/0050 - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Load Cell - 44220098 - Radwell International
RDP Electrosense
Specs
Device Sensor Element / Chip
View Details
Model RM Tension Load Cell - Type - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details