RDP Electrosense Model RM Tension Load Cell Type

Description
Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal. A tension load cell measures the tension force applied between the top and bottom mounting threads. Care should be taken to ensure that the model SLC-RM load sensor is not exposed to load or force in excess of its capability. The range of model SLC-RM tension load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-RM transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-RM we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal. A tension load cell measures the tension force applied between the top and bottom mounting threads. Care should be taken to ensure that the model SLC-RM load sensor is not exposed to load or force in excess of its capability. The range of model SLC-RM tension load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-RM transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-RM we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model RM Tension Load Cell - Type - RDP Electrosense
Pottstown, PA, United States
Model RM Tension Load Cell
Type
Model RM Tension Load Cell Type
Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal. A tension load cell measures the tension force applied between the top and bottom mounting threads. Care should be taken to ensure that the model SLC-RM load sensor is not exposed to load or force in excess of its capability. The range of model SLC-RM tension load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-RM transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-RM we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal.
A tension load cell measures the tension force applied between the top and bottom mounting threads.
Care should be taken to ensure that the model SLC-RM load sensor is not exposed to load or force in excess of its capability. The range of model SLC-RM tension load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC-RM transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-RM we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number Type
Product Name Model RM Tension Load Cell
Force Measured Tension
Unlock Full Specs
to access all available technical data

Similar Products

Model 53 Compression Load Cell - SLC53/00005 - RDP Electrosense
Specs
Force Rating 5 lbs (2.27 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 73 Compression Load Cell - SLC73/150000 - RDP Electrosense
Specs
Force Rating 150000 lbs (68027 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 75 Tension/Compression Universal Load Cell - SLC75/010000 - RDP Electrosense
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model RF Tension Load Cell - SLC-RF100000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details