RDM Industrial Products, Inc. Rod Top Table CTR3060S

Description
Stainless Steel Cleanroom Workbench Table (Rod Top) Type 304 stainless steel, HD Super™ posts and proven Super Erecta construction throughout. Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes. All rod and perf top tables feature height adjustable legs (33” to 40” in 1” increments). All tables with overheads have 74” high rear posts. Cantilever shelves are sold separately. Top manufactured from 1/4", electro-polished, Type 304 stainless steel rods with 1" spacing. Table provides approximately 75% open area. Support members have satin finish. ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
Datasheet
Description
Stainless Steel Cleanroom Workbench Table (Rod Top) Type 304 stainless steel, HD Super™ posts and proven Super Erecta construction throughout. Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes. All rod and perf top tables feature height adjustable legs (33” to 40” in 1” increments). All tables with overheads have 74” high rear posts. Cantilever shelves are sold separately. Top manufactured from 1/4", electro-polished, Type 304 stainless steel rods with 1" spacing. Table provides approximately 75% open area. Support members have satin finish. ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Top Table - CTR3060S - RDM Industrial Products, Inc.
Milpitas, CA, USA
Rod Top Table
CTR3060S
Rod Top Table CTR3060S
Stainless Steel Cleanroom Workbench Table (Rod Top) Type 304 stainless steel, HD Super™ posts and proven Super Erecta construction throughout. Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes. All rod and perf top tables feature height adjustable legs (33” to 40” in 1” increments). All tables with overheads have 74” high rear posts. Cantilever shelves are sold separately. Top manufactured from 1/4", electro-polished, Type 304 stainless steel rods with 1" spacing. Table provides approximately 75% open area. Support members have satin finish. ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
  • Stainless Steel Cleanroom
    Workbench Table (Rod Top)
    • Type 304 stainless steel, HD Super™ posts and proven Super Erecta construction throughout.
    • Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes.
    • All rod and perf top tables feature height adjustable legs (33” to 40” in 1” increments).
    • All tables with overheads have 74” high rear posts.
    • Cantilever shelves are sold separately.
    • Top manufactured from 1/4", electro-polished, Type 304 stainless steel rods with 1" spacing.
    • Table provides approximately 75% open area.
    • Support members have satin finish.
    • ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
Supplier's Site Datasheet

Technical Specifications

  RDM Industrial Products, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number CTR3060S
Product Name Rod Top Table
Type Cleanroom
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 33.0 to 40.0 inch (838 to 1016 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 78.7 inch (2000 mm)
Width 35.4 inch (900.00 mm)
View Details
Ductless Class 1 Mail Handling Workstation - MailSafe™ AC648MS - AirClean Systems
Specs
Type Designed for Safely Handling and Opening Small Packages by Protecting the Operator from Exposure to Airborne Pathogens
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Anaerobic Workstation - Bugbox Ax - Baker
Specs
Type Cleanroom
Length 31.5 inch (800 mm)
Width 26.7 inch (679.00 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details