RDM Industrial Products, Inc. Rod Top Table With Overhead CTR3036S-H

Description
Stainless Steel Cleanroom Workbench Table (Rod Top) Type 304 stainless steel, HD Super™ posts and proven Super Erecta construction throughout. Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes. All rod and perf top tables feature height adjustable legs (33” to 40” in 1” increments). All tables with overheads have 74” high rear posts. Cantilever shelves are sold separately. Top manufactured from 1/4", electro-polished, Type 304 stainless steel rods with 1" spacing. Table provides approximately 75% open area. Support members have satin finish. ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
Datasheet
Description
Stainless Steel Cleanroom Workbench Table (Rod Top) Type 304 stainless steel, HD Super™ posts and proven Super Erecta construction throughout. Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes. All rod and perf top tables feature height adjustable legs (33” to 40” in 1” increments). All tables with overheads have 74” high rear posts. Cantilever shelves are sold separately. Top manufactured from 1/4", electro-polished, Type 304 stainless steel rods with 1" spacing. Table provides approximately 75% open area. Support members have satin finish. ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Top Table With Overhead - CTR3036S-H - RDM Industrial Products, Inc.
Milpitas, CA, USA
Rod Top Table With Overhead
CTR3036S-H
Rod Top Table With Overhead CTR3036S-H
Stainless Steel Cleanroom Workbench Table (Rod Top) Type 304 stainless steel, HD Super™ posts and proven Super Erecta construction throughout. Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes. All rod and perf top tables feature height adjustable legs (33” to 40” in 1” increments). All tables with overheads have 74” high rear posts. Cantilever shelves are sold separately. Top manufactured from 1/4", electro-polished, Type 304 stainless steel rods with 1" spacing. Table provides approximately 75% open area. Support members have satin finish. ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
  • Stainless Steel Cleanroom
    Workbench Table (Rod Top)
    • Type 304 stainless steel, HD Super™ posts and proven Super Erecta construction throughout.
    • Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes.
    • All rod and perf top tables feature height adjustable legs (33” to 40” in 1” increments).
    • All tables with overheads have 74” high rear posts.
    • Cantilever shelves are sold separately.
    • Top manufactured from 1/4", electro-polished, Type 304 stainless steel rods with 1" spacing.
    • Table provides approximately 75% open area.
    • Support members have satin finish.
    • ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
Supplier's Site Datasheet

Technical Specifications

  RDM Industrial Products, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number CTR3036S-H
Product Name Rod Top Table With Overhead
Type Cleanroom
Length 30.0 inch (762 mm)
Width 36.0 inch (914.40 mm)
Height 33.0 to 40.0 inch (838 to 1016 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details
Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details