RDM Industrial Products, Inc. Standard Steel Laboratory Cabinet, Split Drawer Unit 080 Series

Description
The Most Popular Cabinets for General Laboratory Use... Our added feature of being able to convert deep drawers to shallow drawers and vice-versa provides extra flexibility for the user. Flush front construction. Removable backs. Doors and drawer heads are "double pan" construction and sound deadened. Aluminum Pulls (Other Options Available, including Recessed) The cabinet is made with a 18-gauge front frame assembly, interlocked and welded for maximum strength. (Not lighter 20 Gauge Steel like most others) Stainless Steel 5 Knuckle Institutional Door Hinges Full extension, ball bearing, plated drawer slides. Panned Bottoms are removable for easy cleaning of spills beneath cabinets. Adjustable Leveling Feet... Shelves (if applicable) are adjustable on 1" centers. The finishes are of the highest laboratory quality. The inner and outer faces of each door and drawer panel along with the cabinet are painted with the latest in baked on corrosion resistant powder coat paint technology. Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel, and More
Datasheet
Description
The Most Popular Cabinets for General Laboratory Use... Our added feature of being able to convert deep drawers to shallow drawers and vice-versa provides extra flexibility for the user. Flush front construction. Removable backs. Doors and drawer heads are "double pan" construction and sound deadened. Aluminum Pulls (Other Options Available, including Recessed) The cabinet is made with a 18-gauge front frame assembly, interlocked and welded for maximum strength. (Not lighter 20 Gauge Steel like most others) Stainless Steel 5 Knuckle Institutional Door Hinges Full extension, ball bearing, plated drawer slides. Panned Bottoms are removable for easy cleaning of spills beneath cabinets. Adjustable Leveling Feet... Shelves (if applicable) are adjustable on 1" centers. The finishes are of the highest laboratory quality. The inner and outer faces of each door and drawer panel along with the cabinet are painted with the latest in baked on corrosion resistant powder coat paint technology. Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel, and More
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Steel Laboratory Cabinet, Split Drawer Unit - 080 Series - RDM Industrial Products, Inc.
Milpitas, CA, USA
Standard Steel Laboratory Cabinet, Split Drawer Unit
080 Series
Standard Steel Laboratory Cabinet, Split Drawer Unit 080 Series
The Most Popular Cabinets for General Laboratory Use... Our added feature of being able to convert deep drawers to shallow drawers and vice-versa provides extra flexibility for the user. Flush front construction. Removable backs. Doors and drawer heads are "double pan" construction and sound deadened. Aluminum Pulls (Other Options Available, including Recessed) The cabinet is made with a 18-gauge front frame assembly, interlocked and welded for maximum strength. (Not lighter 20 Gauge Steel like most others) Stainless Steel 5 Knuckle Institutional Door Hinges Full extension, ball bearing, plated drawer slides. Panned Bottoms are removable for easy cleaning of spills beneath cabinets. Adjustable Leveling Feet... Shelves (if applicable) are adjustable on 1" centers. The finishes are of the highest laboratory quality. The inner and outer faces of each door and drawer panel along with the cabinet are painted with the latest in baked on corrosion resistant powder coat paint technology. Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel, and More
  • The Most Popular Cabinets for General Laboratory Use...
  • Our added feature of being able to convert deep drawers to shallow drawers and vice-versa provides extra flexibility for the user.
  • Flush front construction.
  • Removable backs.
  • Doors and drawer heads are "double pan" construction and sound deadened.
  • Aluminum Pulls (Other Options Available, including Recessed)
  • The cabinet is made with a 18-gauge front frame assembly, interlocked and welded for maximum strength. (Not lighter 20 Gauge Steel like most others)
  • Stainless Steel 5 Knuckle Institutional Door Hinges
  • Full extension, ball bearing, plated drawer slides.
  • Panned Bottoms are removable for easy cleaning of spills beneath cabinets.
  • Adjustable Leveling Feet...
  • Shelves (if applicable) are adjustable on 1" centers.
  • The finishes are of the highest laboratory quality. The inner and outer faces of each door and drawer panel along with the cabinet are painted with the latest in baked on corrosion resistant powder coat paint technology.
  • Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD /
    Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel, and More
Supplier's Site Datasheet

Technical Specifications

  RDM Industrial Products, Inc.
Product Category Cabinets and Casework
Product Number 080 Series
Product Name Standard Steel Laboratory Cabinet, Split Drawer Unit
Use Commercial
Type Casework System
Features Modular
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Boxes - 1231791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.31 inch (465 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details