RCD Components, Inc. Through Hole Resistors GP55-6810-FTW

Description
RES 681 OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 681 OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-GP55-6810-FTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-GP55-6810-FTWTR-ND
Through Hole Resistors 4855-GP55-6810-FTWTR-ND
RES 681 OHM 1% 1/4W AXIAL

RES 681 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Resistor;Metal Film;Res 681 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial - 70183628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 681 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
70183628
Resistor;Metal Film;Res 681 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial 70183628
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-GP55-6810-FTWTR-ND 70183628
Product Name Through Hole Resistors Resistor;Metal Film;Res 681 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details