RCD Components, Inc. Through Hole Resistors GP55-47R5-FTW

Description
RES 47.5 OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 47.5 OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-GP55-47R5-FTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-GP55-47R5-FTWTR-ND
Through Hole Resistors 4855-GP55-47R5-FTWTR-ND
RES 47.5 OHM 1% 1/4W AXIAL

RES 47.5 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Resistor,metal Film,47.5Ohms,250Wv,1+/-% Tol Rcd (Resistors Coils Delaylines) - 64H0383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,250Wv,1+/-% Tol Rcd (Resistors Coils Delaylines)
64H0383
Resistor,metal Film,47.5Ohms,250Wv,1+/-% Tol Rcd (Resistors Coils Delaylines) 64H0383
Resistor,Metal Film,47.5Ohms,250WV, 1+/-% Tol

Resistor,Metal Film,47.5Ohms,250WV,1+/-% Tol

Supplier's Site
Resistor;Metal Film;Res 47.5 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial - 70183608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 47.5 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
70183608
Resistor;Metal Film;Res 47.5 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial 70183608
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 4855-GP55-47R5-FTWTR-ND 64H0383 70183608
Product Name Through Hole Resistors Resistor,metal Film,47.5Ohms,250Wv,1+/-% Tol Rcd (Resistors Coils Delaylines) Resistor;Metal Film;Res 47.5 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Coiled Wire Resistor; MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers