RCD Components, Inc. Flat Radial Lead Inductors FRL Series

Description
FLAT RADIAL LEAD INDUCTORS RCD’s FRL Series is an economical inductor with a space- saving flat coil design. The unique characteristics of the rectangular geometry enable a wide range of inductance and high Q levels for use at high frequencies. Construction is open-frame wirewound utilizing a ferrite core. Narrow size for densely populated boards Low cost High Q, high current 0.82 μ H to 10mH
Datasheet
Description
FLAT RADIAL LEAD INDUCTORS RCD’s FRL Series is an economical inductor with a space- saving flat coil design. The unique characteristics of the rectangular geometry enable a wide range of inductance and high Q levels for use at high frequencies. Construction is open-frame wirewound utilizing a ferrite core. Narrow size for densely populated boards Low cost High Q, high current 0.82 μ H to 10mH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Radial Lead Inductors - FRL Series - RCD Components, Inc.
Manchester, NH, USA
Flat Radial Lead Inductors
FRL Series
Flat Radial Lead Inductors FRL Series
FLAT RADIAL LEAD INDUCTORS RCD’s FRL Series is an economical inductor with a space- saving flat coil design. The unique characteristics of the rectangular geometry enable a wide range of inductance and high Q levels for use at high frequencies. Construction is open-frame wirewound utilizing a ferrite core. Narrow size for densely populated boards Low cost High Q, high current 0.82 μ H to 10mH

FLAT RADIAL LEAD INDUCTORS

RCD’s FRL Series is an economical inductor with a space- saving flat coil design. The unique characteristics of the rectangular geometry enable a wide range of inductance and high Q levels for use at high frequencies. Construction is open-frame wirewound utilizing a ferrite core.

  • Narrow size for densely populated boards
  • Low cost
  • High Q, high current
  • 0.82 μ H to 10mH
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number FRL Series
Product Name Flat Radial Lead Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Technology Wirewound; Flat Coil, Open Frame
Core Material Ferrite
Application Military Grade Performance
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details