RCD Components, Inc. Filter Chokes, Inductor, Axial Lead CV Series

Description
HIGH CURRENT FILTER CHOKES Low cost 1 to 25 Amp rod-core chokes Non-standard values and sizes available Varnish or shrink tube insulation available
Datasheet
Description
HIGH CURRENT FILTER CHOKES Low cost 1 to 25 Amp rod-core chokes Non-standard values and sizes available Varnish or shrink tube insulation available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Chokes,  Inductor, Axial Lead - CV Series - RCD Components, Inc.
Manchester, NH, USA
Filter Chokes, Inductor, Axial Lead
CV Series
Filter Chokes, Inductor, Axial Lead CV Series
HIGH CURRENT FILTER CHOKES Low cost 1 to 25 Amp rod-core chokes Non-standard values and sizes available Varnish or shrink tube insulation available

HIGH CURRENT FILTER CHOKES

  • Low cost 1 to 25 Amp rod-core chokes
  • Non-standard values and sizes available
  • Varnish or shrink tube insulation available
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CV Series
Product Name Filter Chokes, Inductor, Axial Lead
Mounting Option Through Hole
Technology Standard
Application High Current; Filter Chokes
Configuration Fixed
Inductance Range 1 to 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details