RCD Components, Inc. High Current Filter Chokes, Inductor, Radial Lead CH Series

Description
HIGH CURRENT FILTER CHOKES Low cost 1 to 25 Amp rod-core chokes Non-standard values and sizes available Varnish or shrink tube insulation available
Datasheet
Description
HIGH CURRENT FILTER CHOKES Low cost 1 to 25 Amp rod-core chokes Non-standard values and sizes available Varnish or shrink tube insulation available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Filter Chokes, Inductor, Radial Lead - CH Series - RCD Components, Inc.
Manchester, NH, USA
High Current Filter Chokes, Inductor, Radial Lead
CH Series
High Current Filter Chokes, Inductor, Radial Lead CH Series
HIGH CURRENT FILTER CHOKES Low cost 1 to 25 Amp rod-core chokes Non-standard values and sizes available Varnish or shrink tube insulation available

HIGH CURRENT FILTER CHOKES

  • Low cost 1 to 25 Amp rod-core chokes
  • Non-standard values and sizes available
  • Varnish or shrink tube insulation available
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CH Series
Product Name High Current Filter Chokes, Inductor, Radial Lead
Mounting Option Through Hole
Technology Standard
Application High Current; Filter Chokes
Configuration Fixed
Inductance Range 5 to 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details