RCD Components, Inc. Res, Thin Film, 1K, 0.01%, 0.125W, 0805; Resistance Rcd (Resistors Coils Delaylines) BLU0805-1001-TT10W

Description
RES, THIN FILM, 1K, 0.01%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:BLU SeriesRoHS Compliant: Yes
Description
RES, THIN FILM, 1K, 0.01%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:BLU SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.01%, 0.125W, 0805; Resistance Rcd (Resistors Coils Delaylines) - 46M2775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.01%, 0.125W, 0805; Resistance Rcd (Resistors Coils Delaylines)
46M2775
Res, Thin Film, 1K, 0.01%, 0.125W, 0805; Resistance Rcd (Resistors Coils Delaylines) 46M2775
RES, THIN FILM, 1K, 0.01%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:BLU SeriesRoHS Compliant: Yes

RES, THIN FILM, 1K, 0.01%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:BLU SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 1K, 0.01%, 0.125W, 0805, Reel; Resistance Rcd (Resistors Coils Delaylines) - 46M2776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.01%, 0.125W, 0805, Reel; Resistance Rcd (Resistors Coils Delaylines)
46M2776
Res, Thin Film, 1K, 0.01%, 0.125W, 0805, Reel; Resistance Rcd (Resistors Coils Delaylines) 46M2776
RES, THIN FILM, 1K, 0.01%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.01%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46M2775 46M2776
Product Name Res, Thin Film, 1K, 0.01%, 0.125W, 0805; Resistance Rcd (Resistors Coils Delaylines) Res, Thin Film, 1K, 0.01%, 0.125W, 0805, Reel; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip) Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details