Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
RCA
TPH522 -- SWO RCA 10 FT USB A/A EXTENSIOUSB 2.0 AM TO AF RCA
RCA
Swo Rca 10 Ft Usb A/a Extensiousb 2.0 Am To Af Rca
TPH522
Description
SWO RCA 10 FT USB A/A EXTENSIOUSB 2.0 AM TO AF
Newark, An Avnet Company
Done
Description
SWO RCA 10 FT USB A/A EXTENSIOUSB 2.0 AM TO AF
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Swo Rca 10 Ft Usb A/a Extensiousb 2.0 Am To Af Rca
85T9399
Swo Rca 10 Ft Usb A/a Extensiousb 2.0 Am To Af Rca
85T9399
SWO RCA 10 FT USB A/A EXTENSIOUSB 2.0 AM TO AF
SWO RCA 10 FT USB A/A EXTENSIOUSB 2.0 AM TO AF
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
85T9399
Product Name
Swo Rca 10 Ft Usb A/a Extensiousb 2.0 Am To Af Rca
Product Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
USB Cables
1828547
Specs
Application
Computer
Product Type
USB
Cable Length
1.64 ft (5 dm)
View Details
Beckhoff Automation LLC
ZK4501-8024-xxxx | Motor extension cable 2.5 mm² with M23 speedtec ® plug, drag-chain suitable
View Details
Mini-Circuits
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 36.0″
SLC-3FT-SMSM+
Specs
Cable Length
3 ft (9.14 dm)
Rated Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
ArduSimple
MCX to SMA antenna cable
AS-CAB-MCXM-0M1-SMAF-00
View Details