RCA Connector A Rca TPH520

Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector A Rca - 85T9397 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Rca
85T9397
Connector A Rca 85T9397
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85T9397
Product Name Connector A Rca
Cable Length 5.97 ft (18.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
ZK2000-2100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers