RCA No. Of Outlets Rca PSWTS6R

Description
No. of Outlets:6Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:
Description
No. of Outlets:6Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
No. Of Outlets Rca - 79X3599 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Outlets Rca
79X3599
No. Of Outlets Rca 79X3599
No. of Outlets:6Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:

No. of Outlets:6Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 79X3599
Product Name No. Of Outlets Rca
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15852H8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
C-clamp Power Socket 2 outlets - OM-2A - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details