RCA Passive Multi Directional Flat Digital Antenna White; Product Range Rca ANT1400Z

Description
Passive Multi Directional Flat Digital Antenna - White; Product Range:
Description
Passive Multi Directional Flat Digital Antenna - White; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Passive Multi Directional Flat Digital Antenna White; Product Range Rca - 40T4581 - Newark, An Avnet Company
Chicago, IL, United States
Passive Multi Directional Flat Digital Antenna White; Product Range Rca
40T4581
Passive Multi Directional Flat Digital Antenna White; Product Range Rca 40T4581
Passive Multi Directional Flat Digital Antenna - White; Product Range:

Passive Multi Directional Flat Digital Antenna - White; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 40T4581
Product Name Passive Multi Directional Flat Digital Antenna White; Product Range Rca
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
4G 10dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-2Mtr) + SMA Male St. Connector - ET-LT10M-1BCL2-SMS-S9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers