RBC Bearings Y 36 L

Description
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.
Datasheet
Description
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y 36 L -  - RBC Bearings
Oxford, CT, USA
Y 36 L
Y 36 L
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.

This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name Y 36 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 2100 lbs (952 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Type Cam Follower Crowned with Hex Head - CCFH 2 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Rotation - Cam Follower - CFH12MUU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
23 mm L, 26 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 1.02 inch (26 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details