Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROD END BEARINGS
RBC BEARINGS
SFL5 -- ROD ENDS
RBC Bearings
Rod Ends
SFL5
Description
4 Piece - Metal-to-Metal
Pacific International Bearing, Inc.
Done
Description
4 Piece - Metal-to-Metal
Suppliers
Company
Product
Description
Supplier Links
Pacific International Bearing, Inc.
Union City, CA, United States
Rod Ends
SFL5
Rod Ends
SFL5
4 Piece - Metal-to-Metal
4 Piece - Metal-to-Metal
Supplier's Site
Technical Specifications
Pacific International Bearing, Inc.
Product Category
Rod End Bearings
Product Number
SFL5
Product Name
Rod Ends
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Length Through Bore
0.3150 inch (8 mm)
Housing Diameter
0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Carbon Steel Female Rod End
BRRODF-CM3
Specs
Design Units
Inch
Bore Diameter
0.1900 inch (4.83 mm)
Housing Diameter
0.6250 inch (15.87 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Rod End
SQ..-RS
Specs
Design Units
Metric
Length Through Bore
0.5512 to 1.61 inch (14 to 41 mm)
Housing Diameter
0.7480 to 2.05 inch (19 to 52 mm)
View Details
RS Components, Ltd.
Rod Ends
382318
Specs
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Overall Length
1.38 inch (35 mm)
View Details
Jergens, Inc.
Rod Ends
35724
Specs
Design Units
Inch
Thread Details
5/16-18
View Details