ORMB80-SS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB80-SS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB80-SS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB80-SS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
4.2126 inch (107.00 mm)
|
|
Housing Bore
|
4.7244 inch (120.00 mm)
|
|
Bearing ID
|
3.1496 inch (80.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Design Units
Inch; Metric
Bearing ID
0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Bushing Type
Sleeve
Bearing OD
0.5906 inch (15.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details
Bushing Type
Sleeve
Design Units
Metric
Shaft OD
0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.6710 inch (17.04 mm)
View Details