The DU® Cylindrical Bushes - Inch Size, specifically part number 1212 DU-B, are designed for a variety of industrial applications including aerospace, agricultural equipment, and food processing machinery. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, making them suitable for dry running conditions. The material is also appropriate for lubricated applications, supporting linear, oscillating, and rotating movements. The bushings are approved to Federal Aviation Regulations FAR 25.853 and FAR 25.855, indicating their suitability for interior aircraft applications. They can accommodate maximum dynamic loads of up to 36,000 psi and static loads of 50,000 psi, with a maximum operating temperature of 280°C. The recommended shaft surface roughness is Ra ,â§ 2-16 Oºin, and the hardness should exceed 200 HB. The product is available in standard dimensions and can be customized to meet specific requirements.
Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 1212 DU-B |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.4711 to 0.4718 inch (11.97 to 11.98 mm) |
| Housing Bore | 0.5512 to 0.5519 inch (14.00 to 14.02 mm) |
| Bearing ID | 0.4724 inch (12.00 mm) |