ORMB45-SS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB45-SS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB45-SS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB45-SS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
2.3622 inch (60.00 mm)
|
|
Housing Bore
|
2.6772 inch (68.00 mm)
|
|
Bearing ID
|
1.7717 inch (45.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Shaft OD
0.9843 inch (25.00 mm)
Bearing OD
3.3661 inch (85.50 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.2500 inch (31.75 mm)
View Details
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.7500 inch (44.45 mm)
View Details
Bushing Type
Sleeve; Flanged
Bearing Surface
Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body
Standard Pads are Steel
View Details