ORMB40 -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB40
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB40
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB40 |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
2.1654 inch (55.00 mm)
|
|
Housing Bore
|
2.4409 inch (62.00 mm)
|
|
Bearing ID
|
1.5748 inch (40.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve; Flanged
Bearing Surface
Bronze - Sintered; (Lined Bearing Surface)
Body
Bronze
View Details
Bearing ID
0.6299 inch (16.00 mm)
Bearing OD
1.2598 inch (32.00 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing OD
0.9400 inch (23.88 mm)
View Details