ORMB35 -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB35
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB35
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB35 |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
1.8898 inch (48.00 mm)
|
|
Housing Bore
|
2.1654 inch (55.00 mm)
|
|
Bearing ID
|
1.3780 inch (35.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.6900 inch (17.53 mm)
View Details
Design Units
Metric
Shaft OD
0.9449 inch (24.00 mm)
Bearing OD
1.8701 inch (47.50 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.5630 inch (14.30 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.2500 inch (31.75 mm)
View Details