ORMB12 -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB12
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB12
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB12 |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
0.7480 inch (19.00 mm)
|
|
Housing Bore
|
0.8661 inch (22.00 mm)
|
|
Bearing ID
|
0.4724 inch (12.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Bearing OD
0.4724 inch (12.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.2500 inch (31.75 mm)
View Details
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.6875 inch (42.86 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Shaft OD
0.5000 inch (12.70 mm)
View Details