This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORB64-L |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 5.7486 to 5.7494 inch (146.01 to 146.03 mm) |
| Housing Bore | 6.2465 to 6.2495 inch (158.66 to 158.74 mm) |
| Bearing ID | 5.7486 to 5.7494 inch (146.01 to 146.03 mm) |